Molex PCB Headers 22-05-7025

Description
Molex 22-05-7025 PCB Header
Request a Quote Datasheet
Description
Molex 22-05-7025 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6878086P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6878086P
PCB Headers 6878086P
Molex 22-05-7025 PCB Header

Molex 22-05-7025 PCB Header

Supplier's Site
PCB Headers - 6878086 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6878086
PCB Headers 6878086
Molex 22-05-7025 PCB Header

Molex 22-05-7025 PCB Header

Supplier's Site
Singapore, Singapore
Through-Hole 3A 250V Electronic Connector
316-22-05-7025
Through-Hole 3A 250V Electronic Connector 316-22-05-7025
2 Pos 1 Row RA Header, 2.5mm Pitch, 3A, 250V, Solder, Through Hole Product overview: 22-05-7025 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-7025 can be used for catalog matching and distributor lookup.

2 Pos 1 Row RA Header, 2.5mm Pitch, 3A, 250V, Solder, Through Hole Product overview: 22-05-7025 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-7025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 22-05-7025 - 1123036-22-05-7025 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 22-05-7025
1123036-22-05-7025
Hard To Find - 22-05-7025 1123036-22-05-7025
Manufacturer: Molex Win Source Part Number: 1123036-22-05-7025 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole, Right Angle Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 160.0μin (4.06μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 160.0μin (4.06μm) Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.193" (4.90mm) Contact Shape: Circular Contact Length - Mating: 0.138" (3.50mm) Manufacturer Homepage: www.molexkits.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1123036-22-05-7025
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole, Right Angle
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 160.0μin (4.06μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 160.0μin (4.06μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.193" (4.90mm)
Contact Shape: Circular
Contact Length - Mating: 0.138" (3.50mm)
Manufacturer Homepage: www.molexkits.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Board to Board, PCB Mt Pin Hders & Recept - 22-05-7025 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
22-05-7025
Connectors Board to Board, PCB Mt Pin Hders & Recept 22-05-7025
2CKT 2.5 L/P WAFER ASSY 526802A

2CKT 2.5 L/P WAFER ASSY 526802A

Buy Now
2Ckt 2.5 L/p Wafer Assy 526802A Rohs Compliant Molex - 26AC6528 - Newark, An Avnet Company
Chicago, IL, United States
2Ckt 2.5 L/p Wafer Assy 526802A Rohs Compliant Molex
26AC6528
2Ckt 2.5 L/p Wafer Assy 526802A Rohs Compliant Molex 26AC6528
2CKT 2.5 L/P WAFER ASSY 526802A ROHS COMPLIANT: YES

2CKT 2.5 L/P WAFER ASSY 526802A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 2Pos, 1Row, 2.5Mm; Connector Systems Molex - 98K6568 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.5Mm; Connector Systems Molex
98K6568
Connector, Header, 2Pos, 1Row, 2.5Mm; Connector Systems Molex 98K6568
CONNECTOR, HEADER, 2POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-SPOX 5268 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6878086P 6878086 316-22-05-7025 1123036-22-05-7025 22-05-7025 22-05-7025 26AC6528 98K6568
Product Name PCB Headers PCB Headers Through-Hole 3A 250V Electronic Connector Hard To Find - 22-05-7025 Connectors Board to Board, PCB Mt Pin Hders & Recept 2Ckt 2.5 L/p Wafer Assy 526802A Rohs Compliant Molex Connector, Header, 2Pos, 1Row, 2.5Mm; Connector Systems Molex
Geometry Right Angle Right Angle; Right angle
Connector Type Wire to Board Connector Automotive Connector Board to Board Connector Wire to Board Connector
Termination Solder Solder Solder Through Hole Right Angle
Mounting Through hole Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products