Molex Circular Connectors - Circular Connectors - Housings - 22/05/3121 22/05/3121

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183627-22/05/3121 Packaging: Bulk Number of Positions: 12 Pitch: 2.54 mm Color: White Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Friction Contact Mating Length: 6.7056 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 12 Gender: Male Housing Material: Nylon Approvals: CSA, UL Number of Circuits: 12 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 0022053121; 022053121; 22-05-3121.; 22053121; A-7478-12A222; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 75 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183627-22/05/3121 Packaging: Bulk Number of Positions: 12 Pitch: 2.54 mm Color: White Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Friction Contact Mating Length: 6.7056 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 12 Gender: Male Housing Material: Nylon Approvals: CSA, UL Number of Circuits: 12 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 0022053121; 022053121; 22-05-3121.; 22053121; A-7478-12A222; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 75 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 22/05/3121 - 1183627-22/05/3121 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22/05/3121
1183627-22/05/3121
Circular Connectors - Circular Connectors - Housings - 22/05/3121 1183627-22/05/3121
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183627-22/05/3121 Packaging: Bulk Number of Positions: 12 Pitch: 2.54 mm Color: White Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Friction Contact Mating Length: 6.7056 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 12 Gender: Male Housing Material: Nylon Approvals: CSA, UL Number of Circuits: 12 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 0022053121; 022053121; 22-05-3121.; 22053121; A-7478-12A222; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 75 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183627-22/05/3121
Packaging: Bulk
Number of Positions: 12
Pitch: 2.54 mm
Color: White
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Friction
Contact Mating Length: 6.7056 mm
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 12
Gender: Male
Housing Material: Nylon
Approvals: CSA, UL
Number of Circuits: 12
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 50 GΩ
Alternative Parts (Cross-Reference): 0022053121; 022053121; 22-05-3121.; 22053121; A-7478-12A222;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Voltage Rating (DC): 250 V
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 75 °C

Buy Now
Singapore, Singapore
Electronic Connector
320-22/05/3121
Electronic Connector 320-22/05/3121
KK 254 Solid Header, Right-Angle, with Friction Lock, 12 Circuits, Tin (Sn) Plating Product overview: 22/05/3121 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-22/05/3121 can be used for catalog matching and distributor lookup.

KK 254 Solid Header, Right-Angle, with Friction Lock, 12 Circuits, Tin (Sn) Plating Product overview: 22/05/3121 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-22/05/3121 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1183627-22/05/3121 320-22/05/3121
Product Name Circular Connectors - Circular Connectors - Housings - 22/05/3121 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details