Connector
.100 IN RT ANGLE HEADER; 5 CIRCUITS **white**
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 7478 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-05-3051 | 6795460 | 6795460P | 22-05-3051 | 70191014 | 55H9583 |
| Product Name | Connectors Power | PCB Headers | PCB Headers | .100 IN RT ANGLE HEADER; 5 CIRCUITS **white** | Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector | Wire to Board Connector | ||||
| Geometry | Right Angle; Right angle | Right Angle | Straight | |||
| Termination | Solder | Thru-Hole |