Connector
.100 IN RT ANGLE HEADER; 4 CIRCUITS (WHITE)
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 7478 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-05-3041 | 6795458P | 6795458 | 22-05-3041 | 70190688 | 27C1932 |
| Product Name | PCB Headers | PCB Headers | Connectors | .100 IN RT ANGLE HEADER; 4 CIRCUITS (WHITE) | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Geometry | Right Angle | Right Angle; Right angle | Straight | |||
| Connector Type | Wire to Board Connector | Wire to Board Connector | ||||
| Termination | Solder | Thru-Hole |