3 Pos 1 Row RA Header 2.54mm Pitch Solder 4A 250V Product overview: 22-05-3031 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-3031 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 7478 Series RoHS Compliant: Yes
.100 inch RT ANGLE HEADER;3 CIRCUITS
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 316-22-05-3031 | 22-05-3031 | 22-05-3031 | 6795451 | 6795451P | 55H9581 | 70190607 |
| Product Name | 4A 250V Electronic Connector | Connectors Power | PCB Headers | PCB Headers | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex | .100 inch RT ANGLE HEADER;3 CIRCUITS | |
| Gender | Male / Plug | ||||||
| Termination | Solder | Solder | Thru-Hole | ||||
| Voltage Rating | 250 volts | 250 volts | |||||
| Current Rating | 4.0 amps | 4.0 amps |