Molex Hard To Find - 22-05-3021 22-05-3021

Description
Manufacturer: Molex Win Source Part Number: 1123034-22-05-3021 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole, Right Angle Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: White Categories: Connectors, Interconnects Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.141" (3.58mm) Insulation Height: 0.256" (6.50mm) Contact Shape: Square Contact Length - Mating: 0.264" (6.70mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1123034-22-05-3021 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole, Right Angle Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: White Categories: Connectors, Interconnects Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.141" (3.58mm) Insulation Height: 0.256" (6.50mm) Contact Shape: Square Contact Length - Mating: 0.264" (6.70mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 22-05-3021 - 1123034-22-05-3021 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 22-05-3021
1123034-22-05-3021
Hard To Find - 22-05-3021 1123034-22-05-3021
Manufacturer: Molex Win Source Part Number: 1123034-22-05-3021 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole, Right Angle Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: White Categories: Connectors, Interconnects Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.141" (3.58mm) Insulation Height: 0.256" (6.50mm) Contact Shape: Square Contact Length - Mating: 0.264" (6.70mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1123034-22-05-3021
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole, Right Angle
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: White
Categories: Connectors, Interconnects
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.141" (3.58mm)
Insulation Height: 0.256" (6.50mm)
Contact Shape: Square
Contact Length - Mating: 0.264" (6.70mm)
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Connectors - 22-05-3021 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-05-3021
Connectors 22-05-3021
KK 100 HDR FRLK RTAN 02 CKT TI

KK 100 HDR FRLK RTAN 02 CKT TI

Buy Now
Singapore, Singapore
4A 250V Electronic Connector
2027-22-05-3021
4A 250V Electronic Connector 2027-22-05-3021
2 Pos 1 Row RA Header, 2.54mm Pitch, 4A, 250V, Solder Product overview: 22-05-3021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-05-3021 can be used for catalog matching and distributor lookup.

2 Pos 1 Row RA Header, 2.54mm Pitch, 4A, 250V, Solder Product overview: 22-05-3021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-05-3021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 6795448P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6795448P
PCB Headers 6795448P
Molex 22-05-3021 Pin Header

Molex 22-05-3021 Pin Header

Supplier's Site
PCB Headers - 6795448 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6795448
PCB Headers 6795448
Molex 22-05-3021 Pin Header

Molex 22-05-3021 Pin Header

Supplier's Site
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex - 55H9580 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
55H9580
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 55H9580
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 7478 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 7478 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Kk 100 Hdr Frlk Rtan 02 Ckt Tin Rohs Compliant Molex - 26AC6522 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Hdr Frlk Rtan 02 Ckt Tin Rohs Compliant Molex
26AC6522
Kk 100 Hdr Frlk Rtan 02 Ckt Tin Rohs Compliant Molex 26AC6522
KK 100 HDR FRLK RTAN 02 CKT TIN ROHS COMPLIANT: YES

KK 100 HDR FRLK RTAN 02 CKT TIN ROHS COMPLIANT: YES

Supplier's Site Datasheet
.100 inch RT ANGLE HEADER;2 CIRCUITS - 70190620 - Allied Electronics, Inc.
Fort Worth, TX, USA
.100 inch RT ANGLE HEADER;2 CIRCUITS
70190620
.100 inch RT ANGLE HEADER;2 CIRCUITS 70190620
.100 inch RT ANGLE HEADER;2 CIRCUITS

.100 inch RT ANGLE HEADER;2 CIRCUITS

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1123034-22-05-3021 22-05-3021 2027-22-05-3021 6795448P 6795448 55H9580 70190620
Product Name Hard To Find - 22-05-3021 Connectors 4A 250V Electronic Connector PCB Headers PCB Headers Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex .100 inch RT ANGLE HEADER;2 CIRCUITS
Connector Type Automotive Connector Wire to Board Connector Wire to Board Connector
Termination Solder Solder Solder Thru-Hole
Mounting Through Hole, Right Angle Through hole
Gender Male / Plug
Unlock Full Specs
to access all available technical data