Molex Board-Board Conn, Header, 16Way, 1Row; Connector Systems Molex 22-05-2161

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-Board Conn, Header, 16Way, 1Row; Connector Systems Molex - 97C8567 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 16Way, 1Row; Connector Systems Molex
97C8567
Board-Board Conn, Header, 16Way, 1Row; Connector Systems Molex 97C8567
BOARD-BOARD CONN, HEADER, 16WAY, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 16WAY, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Kk 100 Hdr Flat Rtan 16Ckt Tin Rohs Compliant Molex - 79AH9431 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Hdr Flat Rtan 16Ckt Tin Rohs Compliant Molex
79AH9431
Kk 100 Hdr Flat Rtan 16Ckt Tin Rohs Compliant Molex 79AH9431
KK 100 HDR FLAT RTAN 16CKT TIN ROHS COMPLIANT: YES

KK 100 HDR FLAT RTAN 16CKT TIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-05-2161 97C8567 79AH9431
Product Name Board-Board Conn, Header, 16Way, 1Row; Connector Systems Molex Kk 100 Hdr Flat Rtan 16Ckt Tin Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Jacks, Plugs - 9284GRN - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details