Molex Board-Board Conn, Header, 13Way, 1Row; Connector Systems Molex 22-05-2131

Description
BOARD-BOARD CONN, HEADER, 13WAY, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 13WAY, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 13Way, 1Row; Connector Systems Molex - 55H9564 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 13Way, 1Row; Connector Systems Molex
55H9564
Board-Board Conn, Header, 13Way, 1Row; Connector Systems Molex 55H9564
BOARD-BOARD CONN, HEADER, 13WAY, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 13WAY, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H9564
Product Name Board-Board Conn, Header, 13Way, 1Row; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details