Molex 4A 250V Electronic Connector 22-05-2101

Description
2.54mm RA Header, 10 Pos, 1 Row, Male, Solder, 4A, 250V Product overview: 22-05-2101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-2101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.54mm RA Header, 10 Pos, 1 Row, Male, Solder, 4A, 250V Product overview: 22-05-2101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-2101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 250V Electronic Connector
316-22-05-2101
4A 250V Electronic Connector 316-22-05-2101
2.54mm RA Header, 10 Pos, 1 Row, Male, Solder, 4A, 250V Product overview: 22-05-2101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-2101 can be used for catalog matching and distributor lookup.

2.54mm RA Header, 10 Pos, 1 Row, Male, Solder, 4A, 250V Product overview: 22-05-2101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-05-2101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 22-05-2101 - 1041715-22-05-2101 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-05-2101
1041715-22-05-2101
Circular Connectors - Circular Connectors - Housings - 22-05-2101 1041715-22-05-2101
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041715-22-05-2101 Packaging: Bulk Number of Positions: 10 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 10 Gender: Male Length: 27.94 mm Housing Material: Nylon Approvals: CSA, UL Number of Circuits: 10 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 10 mΩ Height: 12.83 mm Material: Nylon Number of Poles: 10 Working Voltage: 250 V Hole Diameter: 1.02 mm Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 22-27-2101; 22-11-2102; 22-03-2101; M20-9991046; M20-9771046; 1-640453-00022-05-21 01; 0022052101; 022052101; 22052101; A-4094-10A197; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 3.25 mm Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Max Current Rating: 4 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041715-22-05-2101
Packaging: Bulk
Number of Positions: 10
Pitch: 2.54 mm
Color: White
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 10
Gender: Male
Length: 27.94 mm
Housing Material: Nylon
Approvals: CSA, UL
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Contact Resistance: 10 mΩ
Height: 12.83 mm
Material: Nylon
Number of Poles: 10
Working Voltage: 250 V
Hole Diameter: 1.02 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 50 GΩ
Alternative Parts (Cross-Reference): 22-27-2101; 22-11-2102; 22-03-2101; M20-9991046; M20-9771046; 1-640453-00022-05-2101; 0022052101; 022052101; 22052101; A-4094-10A197;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 3.25 mm
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Max Current Rating: 4 A
Glow Wire Compliant: Non-compliant

Buy Now
PCB Headers - 468103 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
468103
PCB Headers 468103
Molex 22-05-2101 Pin Header

Molex 22-05-2101 Pin Header

Supplier's Site
PCB Headers - 468103P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
468103P
PCB Headers 468103P
Molex 22-05-2101 Pin Header

Molex 22-05-2101 Pin Header

Supplier's Site
.100 RT ANGLE;10 CIRCUITS - 70190929 - Allied Electronics, Inc.
Fort Worth, TX, USA
.100 RT ANGLE;10 CIRCUITS
70190929
.100 RT ANGLE;10 CIRCUITS 70190929
.100 RT ANGLE;10 CIRCUITS

.100 RT ANGLE;10 CIRCUITS

Supplier's Site
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex - 71H2017 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex
71H2017
Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex 71H2017
CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 4094 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 4094 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Kk 100 Hdr Flat Rtan 10Ckt Tin Rohs Compliant Molex - 79AH9430 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Hdr Flat Rtan 10Ckt Tin Rohs Compliant Molex
79AH9430
Kk 100 Hdr Flat Rtan 10Ckt Tin Rohs Compliant Molex 79AH9430
KK 100 HDR FLAT RTAN 10CKT TIN ROHS COMPLIANT: YES

KK 100 HDR FLAT RTAN 10CKT TIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 316-22-05-2101 1041715-22-05-2101 468103 468103P 70190929 71H2017
Product Name 4A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 22-05-2101 PCB Headers PCB Headers .100 RT ANGLE;10 CIRCUITS Connector, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder Solder Thru-Hole
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 4.0 amps 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data