Molex PCB Headers 22-05-2061

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 479018P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
479018P
PCB Headers 479018P
Molex 22-05-2061 Pin Header

Molex 22-05-2061 Pin Header

Supplier's Site
Connectors Power - 22-05-2061 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
22-05-2061
Connectors Power 22-05-2061
KK 100 HDR FLAT RTAN 6CKT TIN

KK 100 HDR FLAT RTAN 6CKT TIN

Buy Now
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex - 71H2013 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex
71H2013
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex 71H2013
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:KK 254 4094 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:KK 254 4094 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-05-2061 479018P 22-05-2061 71H2013
Product Name PCB Headers Connectors Power Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Headers, Male Pins - A26738-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details