Molex Board-To-Board Connector, Right Angle, Kk 4094 Series, Through Hole, Header, 6, 2.54 Mm Rohs Compliant Molex 22-05-2061

Description
Board-To-Board Connector, Right Angle, KK 4094 Series, Through Hole, Header, 6, 2.54 mm RoHS Compliant: Yes
Description
Board-To-Board Connector, Right Angle, KK 4094 Series, Through Hole, Header, 6, 2.54 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The KK 4094 Series Board-To-Board Connector is a right-angle, through-hole header designed for applications requiring a reliable interconnect solution. It features six circuits with a pitch of 2.54 mm and is constructed from durable PA polyamide nylon with tin plating. The connector supports a maximum current of 4.0A per contact and a maximum voltage of 500V, making it suitable for various electronic applications. This connector has a mating durability of up to 25 cycles and is compliant with RoHS standards. It is not polarized to the mating part or PCB, and it does not include a lock mechanism. The recommended PCB thickness for optimal performance is 1.60 mm. The connector is packaged in bags and is stackable, providing flexibility in design configurations. Overall, the KK 4094 Series connector is a practical choice for engineers seeking a robust and compliant board-to-board interconnect solution.

Datasheet Summary
Powered by GS/AI

The KK 4094 Series Board-To-Board Connector is a right-angle, through-hole header designed for applications requiring a reliable interconnect solution. It features six circuits with a pitch of 2.54 mm and is constructed from durable PA polyamide nylon with tin plating. The connector supports a maximum current of 4.0A per contact and a maximum voltage of 500V, making it suitable for various electronic applications. This connector has a mating durability of up to 25 cycles and is compliant with RoHS standards. It is not polarized to the mating part or PCB, and it does not include a lock mechanism. The recommended PCB thickness for optimal performance is 1.60 mm. The connector is packaged in bags and is stackable, providing flexibility in design configurations. Overall, the KK 4094 Series connector is a practical choice for engineers seeking a robust and compliant board-to-board interconnect solution.

Suppliers

Company
Product
Description
Supplier Links
Board-To-Board Connector, Right Angle, Kk 4094 Series, Through Hole, Header, 6, 2.54 Mm Rohs Compliant Molex - 26M6358 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Right Angle, Kk 4094 Series, Through Hole, Header, 6, 2.54 Mm Rohs Compliant Molex
26M6358
Board-To-Board Connector, Right Angle, Kk 4094 Series, Through Hole, Header, 6, 2.54 Mm Rohs Compliant Molex 26M6358
Board-To-Board Connector, Right Angle, KK 4094 Series, Through Hole, Header, 6, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Right Angle, KK 4094 Series, Through Hole, Header, 6, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 26M6358
Product Name Board-To-Board Connector, Right Angle, Kk 4094 Series, Through Hole, Header, 6, 2.54 Mm Rohs Compliant Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
8+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details