Molex Connector Systems Molex 22-05-1062

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Systems Molex - 60AC4197 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
60AC4197
Connector Systems Molex 60AC4197
Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Latch 5046 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Latch 5046 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
2.5Mm 6Ckt R/a Wafer Assy 504606A Rohs Compliant Molex - 26AC6520 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm 6Ckt R/a Wafer Assy 504606A Rohs Compliant Molex
26AC6520
2.5Mm 6Ckt R/a Wafer Assy 504606A Rohs Compliant Molex 26AC6520
2.5MM 6CKT R/A WAFER ASSY 504606A ROHS COMPLIANT: YES

2.5MM 6CKT R/A WAFER ASSY 504606A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 22-05-1062 60AC4197
Product Name Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
View Details
RF Connectors - 1045520-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
Coaxial Adapters - 2138232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC7-MB-A800-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details