Connector
2.5MM 4CKT R/A WAFER ASSY 504604A
WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Latch 5046 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-05-1042 | 22-05-1042 | 25M1726 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Wire-Board Connector Header, 4 Position, 2.5Mm; Connector Systems Molex | |
| Connector Type | Board to Board Connector |