Molex Circular Connectors - Circular Connectors - Housings - 22-04-1101 22-04-1101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 22-04-1101 - 965287-22-04-1101 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-04-1101
965287-22-04-1101
Circular Connectors - Circular Connectors - Housings - 22-04-1101 965287-22-04-1101
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965287-22-04-1101 Packaging: Bulk Number of Positions: 10 Pitch: 2.5 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Friction Contact Mating Length: 7.493 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 10 Gender: Male Length: 24.5 mm Housing Material: Nylon Number of Circuits: 10 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Height: 11.7 mm Material: Nylon Shape: Straight Number of Poles: 10 Contact Gender: Male Plating: Tin Working Voltage: 250 V Width: 4.9 mm Hole Diameter: 1.19 mm Categories: Circular Connectors - Housings Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.5 mm Lead Length: 3.4 mm Mating Post Length: 7.5 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965287-22-04-1101
Packaging: Bulk
Number of Positions: 10
Pitch: 2.5 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Friction
Contact Mating Length: 7.493 mm
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 10
Gender: Male
Length: 24.5 mm
Housing Material: Nylon
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Height: 11.7 mm
Material: Nylon
Shape: Straight
Number of Poles: 10
Contact Gender: Male
Plating: Tin
Working Voltage: 250 V
Width: 4.9 mm
Hole Diameter: 1.19 mm
Categories: Circular Connectors - Housings
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.5 mm
Lead Length: 3.4 mm
Mating Post Length: 7.5 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
PCB Headers - 6877244P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6877244P
PCB Headers 6877244P
Molex 22-04-1101 Pin Header

Molex 22-04-1101 Pin Header

Supplier's Site
Singapore, Singapore
3A 250V Electronic Connector
2027-22-04-1101
3A 250V Electronic Connector 2027-22-04-1101
10 Pos 2.5mm Pitch Male Pin Header, 3A, 250V, Tin Plated Product overview: 22-04-1101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-04-1101 can be used for catalog matching and distributor lookup.

10 Pos 2.5mm Pitch Male Pin Header, 3A, 250V, Tin Plated Product overview: 22-04-1101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-04-1101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector Systems Molex - 26M6341 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
26M6341
Connector Systems Molex 26M6341
Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 5045 Series; Connector Shroud:Partially Shrouded; Contact Material:- RoHS Compliant: Yes

Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 5045 Series; Connector Shroud:Partially Shrouded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 22-04-1101 965287-22-04-1101 6877244P 2027-22-04-1101 26M6341
Product Name Circular Connectors - Circular Connectors - Housings - 22-04-1101 PCB Headers 3A 250V Electronic Connector Connector Systems Molex
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data