Molex PCB Headers 22-04-1091

Description
Molex 22-04-1091 Pin Header
Request a Quote Datasheet
Description
Molex 22-04-1091 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6877235 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6877235
PCB Headers 6877235
Molex 22-04-1091 Pin Header

Molex 22-04-1091 Pin Header

Supplier's Site
PCB Headers - 1671810 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671810
PCB Headers 1671810
Molex 22-04-1091 Pin Header

Molex 22-04-1091 Pin Header

Supplier's Site
PCB Headers - 6877235P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6877235P
PCB Headers 6877235P
Molex 22-04-1091 Pin Header

Molex 22-04-1091 Pin Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Systems Molex - 98K6563 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
98K6563
Connector Systems Molex 98K6563
Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 5045 Series; Connector Shroud:Partially Shrouded; Contact Material:- RoHS Compliant: Yes

Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 5045 Series; Connector Shroud:Partially Shrouded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 6877235 6877235P 22-04-1091 98K6563
Product Name PCB Headers PCB Headers Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051110-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MG-Z500W-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details