Molex Connectors 22-04-1081

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 22-04-1081 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-04-1081
Connectors 22-04-1081
119 504508A

119 504508A

Buy Now
PCB Headers - 6877231 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6877231
PCB Headers 6877231
Molex 22-04-1081 Pin Header

Molex 22-04-1081 Pin Header

Supplier's Site
PCB Headers - 6877231P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6877231P
PCB Headers 6877231P
Molex 22-04-1081 Pin Header

Molex 22-04-1081 Pin Header

Supplier's Site
Connector, Header, 8Pos, 1Row, 2.5Mm; Connector Systems Molex - 26M6340 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 2.5Mm; Connector Systems Molex
26M6340
Connector, Header, 8Pos, 1Row, 2.5Mm; Connector Systems Molex 26M6340
CONNECTOR, HEADER, 8POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 5045 Series; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 5045 Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER 8POS 2.5MM VERT TIN - 514-22-04-1081 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 8POS 2.5MM VERT TIN
514-22-04-1081
CONN HEADER 8POS 2.5MM VERT TIN 514-22-04-1081
CONN HEADER 8POS 2.5MM VERT TIN

CONN HEADER 8POS 2.5MM VERT TIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 22-04-1081 22-04-1081 6877231 6877231P 26M6340 514-22-04-1081
Product Name Connectors PCB Headers PCB Headers Connector, Header, 8Pos, 1Row, 2.5Mm; Connector Systems Molex CONN HEADER 8POS 2.5MM VERT TIN
Connector Type Wire to Board Connector
Geometry Straight; Straight Straight Vertical
Termination Solder Solder
Unlock Full Specs
to access all available technical data