Molex Circular Connectors - Circular Connectors - Housings - 22-04-1021 22-04-1021

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 22-04-1021 - 1015099-22-04-1021 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-04-1021
1015099-22-04-1021
Circular Connectors - Circular Connectors - Housings - 22-04-1021 1015099-22-04-1021
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015099-22-04-1021 Packaging: Bulk Number of Positions: 2 Pitch: 2.5 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Friction Contact Mating Length: 7.493 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 2 Gender: Male Length: 4.5 mm Housing Material: Polyamide Number of Circuits: 2 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Height: 11.7 mm Shape: Straight Number of Poles: 2 Number of Pins: 2 Contact Gender: Male Plating: Tin Working Voltage: 250 V Width: 4.9 mm Hole Diameter: 1.19 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1445626-1; DF1BZ-2P-2.5DSA; DF1B-2P-2.5DSA(01); 2132415-2; 2132230-2; 177537-2; 22-43-8020; 39-00-0038; 171825-3; 2110989-1; 39-00-0021; 16-02-0114; 2238007-10022-041021 ; 0022041021; 022041021; 22-04-1021.; 22041021; 5045-02A; 504502A; Country of Origin: TH Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.9 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.5 mm Flammability Rating: UL94 V-0 Max Current Rating: 3 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015099-22-04-1021
Packaging: Bulk
Number of Positions: 2
Pitch: 2.5 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Friction
Contact Mating Length: 7.493 mm
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 2
Gender: Male
Length: 4.5 mm
Housing Material: Polyamide
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Height: 11.7 mm
Shape: Straight
Number of Poles: 2
Number of Pins: 2
Contact Gender: Male
Plating: Tin
Working Voltage: 250 V
Width: 4.9 mm
Hole Diameter: 1.19 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1445626-1; DF1BZ-2P-2.5DSA; DF1B-2P-2.5DSA(01); 2132415-2; 2132230-2; 177537-2; 22-43-8020; 39-00-0038; 171825-3; 2110989-1; 39-00-0021; 16-02-0114; 2238007-10022-041021; 0022041021; 022041021; 22-04-1021.; 22041021; 5045-02A; 504502A;
Country of Origin: TH
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.9 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.5 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
Electronic Connector
316-22-04-1021
Electronic Connector 316-22-04-1021
Headers & Wire Housings 2P HEADER Product overview: 22-04-1021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-04-1021 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 2P HEADER Product overview: 22-04-1021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-04-1021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 22-04-1021 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
22-04-1021
Connectors Miscellaneous 22-04-1021
WFR ASSEM 2 CIR W/LOCK 504502A

WFR ASSEM 2 CIR W/LOCK 504502A

Buy Now
Wfr Assem 2 Cir W/lock 504502A Rohs Compliant Molex - 26AC6516 - Newark, An Avnet Company
Chicago, IL, United States
Wfr Assem 2 Cir W/lock 504502A Rohs Compliant Molex
26AC6516
Wfr Assem 2 Cir W/lock 504502A Rohs Compliant Molex 26AC6516
WFR ASSEM 2 CIR W/LOCK 504502A ROHS COMPLIANT: YES

WFR ASSEM 2 CIR W/LOCK 504502A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-04-1021 1015099-22-04-1021 316-22-04-1021 22-04-1021 26AC6516
Product Name Circular Connectors - Circular Connectors - Housings - 22-04-1021 Electronic Connector Connectors Miscellaneous Wfr Assem 2 Cir W/lock 504502A Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Termination Solder Through Hole
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details