Connector
CONNECTOR, HEADER, 9POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-SPOX 5267 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-03-5095 | 6878060P | 6878060 | 01AH8181 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 9Pos, 1Row, 2.5Mm; Connector Systems Molex | |
| Geometry | Straight | Straight; Straight |