Molex Connectors 22-03-2121

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 22-03-2121 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-03-2121
Connectors 22-03-2121
KK 100 HDR FLAT VERT TIN 12CKT

KK 100 HDR FLAT VERT TIN 12CKT

Buy Now
.100 STRAIGHT HEADER;12 CIRCUITS - 70190653 - Allied Electronics, Inc.
Fort Worth, TX, USA
.100 STRAIGHT HEADER;12 CIRCUITS
70190653
.100 STRAIGHT HEADER;12 CIRCUITS 70190653
.100 STRAIGHT HEADER;12 CIRCUITS

.100 STRAIGHT HEADER;12 CIRCUITS

Supplier's Site
Connector Systems Molex - 26M6333 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
26M6333
Connector Systems Molex 26M6333
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 4030 Series; Connector Shroud:Unshrouded; Contact Material:- RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 4030 Series; Connector Shroud:Unshrouded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-03-2121 22-03-2121 70190653 26M6333
Product Name Connectors .100 STRAIGHT HEADER;12 CIRCUITS Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers