Connector
.100 STRAIGHT HEADER;8 CIRCUITS
CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 4030 Series RoHS Compliant: Yes
KK 100 HDR FLAT VERT TIN 8CKT ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 479204P | 479204 | 22-03-2081 | 22-03-2081 | 70190982 | 55H9238 |
| Product Name | PCB Headers | PCB Headers | Connectors Power | .100 STRAIGHT HEADER;8 CIRCUITS | Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Geometry | Straight | Straight; Straight | Straight | |||
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Wire to Board Connector | ||||
| Termination | Solder | Thru-Hole |