Connector
.100 inch STRAIGHT HEADER;3 CIRCUITS
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 4030 Series RoHS Compliant: Yes
KK 100 HDR FLAT VERT TIN 3CKT ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-03-2031 | 467554P | 467554 | 22-03-2031 | 70190599 | 26H0648 |
| Product Name | Connectors Power | PCB Headers | PCB Headers | .100 inch STRAIGHT HEADER;3 CIRCUITS | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Geometry | Straight | Straight; Straight | Straight | |||
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Wire to Board Connector | ||||
| Termination | Solder | Thru-Hole |