2 Pos 1 Row Male Header, 2.54mm Pitch, 4A, 250V, Solder, TH Product overview: 22-03-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-03-2021 can be used for catalog matching and distributor lookup.
Connector
2 way straight PCB header,2.54mm pitch
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035617-22-03-2021
Packaging: Bulk
Number of Positions: 2
Pitch: 2.54 mm
Color: White
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 2
Gender: Male
Length: 4.83 mm
Housing Material: Nylon
Approvals: CSA, UL
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Housing Color: White
Contact Resistance: 20 mΩ
Height: 10.79 mm
Material: Nylon
Number of Poles: 2
Number of Lines: 1
Number of Pins: 2
Contact Gender: Male
Plating: Tin
Working Voltage: 250 V
Hole Diameter: 1.02 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 50 GΩ
Alternative Parts (Cross-Reference): 1775485-1; 22-28-3020; M20-9990246; 22-27-2021; 22-11-2022; M20-9990245; M20-9750246002203202
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 2.34 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Max Current Rating: 4 A
Glow Wire Compliant: Non-compliant
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
.100 inch STRAIGHT HEADER;2 CIRCUITS
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 22-03-2021 | 2027-22-03-2021 | 22-03-2021 | 453145P | 453145 | 1035617-22-03-2021 | 55H9215 | 70190628 |
| Product Name | Connectors | 4A 250V Electronic Connector | PCB Headers | PCB Headers | Circular Connectors - Circular Connectors - Housings - 22-03-2021 | Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex | .100 inch STRAIGHT HEADER;2 CIRCUITS | |
| Gender | Male / Plug | |||||||
| Termination | Solder | Solder | Solder | Through Hole Straight | Thru-Hole | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |||||
| Current Rating | 4.0 amps | 3.0 amps | 4.0 amps |