Molex PCB Sockets 22-02-2105

Description
Molex 22-02-2105 PCB Socket
Request a Quote Datasheet
Description
Molex 22-02-2105 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 6702932P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6702932P
PCB Sockets 6702932P
Molex 22-02-2105 PCB Socket

Molex 22-02-2105 PCB Socket

Supplier's Site
PCB Sockets - 6702932 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6702932
PCB Sockets 6702932
Molex 22-02-2105 PCB Socket

Molex 22-02-2105 PCB Socket

Supplier's Site
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Molex - 18M7985 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Molex
18M7985
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Molex 18M7985
CONNECTOR, RCPT, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6702932P 6702932 18M7985
Product Name PCB Sockets PCB Sockets Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details