Molex Connector, Rcpt, 2Pos, 1Rows, 2.54Mm; Connector Systems Molex 22-02-2025

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 2Pos, 1Rows, 2.54Mm; Connector Systems Molex - 55H9028 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Rows, 2.54Mm; Connector Systems Molex
55H9028
Connector, Rcpt, 2Pos, 1Rows, 2.54Mm; Connector Systems Molex 55H9028
CONNECTOR, RCPT, 2POS, 1ROWS, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROWS, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 254 4455 Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 22-02-2025 55H9028
Product Name Connector, Rcpt, 2Pos, 1Rows, 2.54Mm; Connector Systems Molex
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
RF Connectors - 1059577-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details