Connector Housing Female 15 Position 2.54 mm Crimp Straight Cable Mount KK® Product overview: 22-01-3157 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22-01-3157 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1013571-22-01-3157
Category: Connectors, Interconnects>Rectan
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-22-01-3157
100 KK TERM HSG W/LRAMP W/POR 2695-15RP
CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM; Product Range:KK 254 2695 Series; Gender:Receptacle; No. of Positions:15Position
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-22-01-3157 | 1013571-22-01-3157 | 22-01-3157 | 55H8983 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Housings | Connectors Power | Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Product Range Molex |
| Termination | Crimp |