Molex Wtb Housing, Rcpt, 13Pos, 1Row, 2.54Mm; Product Range Molex 22-01-3137

Description
WTB HOUSING, RCPT, 13POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 13POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 13Pos, 1Row, 2.54Mm; Product Range Molex - 01AH0748 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 13Pos, 1Row, 2.54Mm; Product Range Molex
01AH0748
Wtb Housing, Rcpt, 13Pos, 1Row, 2.54Mm; Product Range Molex 01AH0748
WTB HOUSING, RCPT, 13POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 13POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:13Positions; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0748
Product Name Wtb Housing, Rcpt, 13Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details