Molex Wtb Conn Housing, Rcpt, 10Pos, 1Row; Product Range Molex 22-01-3107

Description
WTB CONN HOUSING, RCPT, 10POS, 1ROW; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
WTB CONN HOUSING, RCPT, 10POS, 1ROW; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn Housing, Rcpt, 10Pos, 1Row; Product Range Molex - 38C9149 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn Housing, Rcpt, 10Pos, 1Row; Product Range Molex
38C9149
Wtb Conn Housing, Rcpt, 10Pos, 1Row; Product Range Molex 38C9149
WTB CONN HOUSING, RCPT, 10POS, 1ROW; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB CONN HOUSING, RCPT, 10POS, 1ROW; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C9149
Product Name Wtb Conn Housing, Rcpt, 10Pos, 1Row; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details