CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:KK 254 2695 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:8Positions
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bearing Rings, Housings, and Flanges | Bearing Rings, Housings, and Flanges |
| Product Number | 74AC2683 | 38C9148 |
| Product Name | Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Pitch Spacing Molex | Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex |
| Material | PA Polyamide (Nylon) |