Molex Connector Housing, Receptacle 15Pos, 2.54Mm; Product Range Molex 22-01-2157

Description
CONNECTOR HOUSING, RECEPTACLE 15POS, 2.54MM; Product Range:KK Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:2759, 4809 Series Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE 15POS, 2.54MM; Product Range:KK Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:2759, 4809 Series Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 15Pos, 2.54Mm; Product Range Molex - 55H8934 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 15Pos, 2.54Mm; Product Range Molex
55H8934
Connector Housing, Receptacle 15Pos, 2.54Mm; Product Range Molex 55H8934
CONNECTOR HOUSING, RECEPTACLE 15POS, 2.54MM; Product Range:KK Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:2759, 4809 Series Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 15POS, 2.54MM; Product Range:KK Series; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:2.54mm; For Use With:2759, 4809 Series Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55H8934
Product Name Connector Housing, Receptacle 15Pos, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details