Molex Connector Housing, Receptacle 15 Position, 2.54Mm; Product Range Molex 22-01-2155

Description
CONNECTOR HOUSING, RECEPTACLE 15 POSITION, 2.54MM; Product Range:KK 254 6471; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:2759, 4809 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE 15 POSITION, 2.54MM; Product Range:KK 254 6471; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:2759, 4809 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 15 Position, 2.54Mm; Product Range Molex - 94C1672 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 15 Position, 2.54Mm; Product Range Molex
94C1672
Connector Housing, Receptacle 15 Position, 2.54Mm; Product Range Molex 94C1672
CONNECTOR HOUSING, RECEPTACLE 15 POSITION, 2.54MM; Product Range:KK 254 6471; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:2759, 4809 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 15 POSITION, 2.54MM; Product Range:KK 254 6471; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:2.54mm; For Use With:2759, 4809 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94C1672
Product Name Connector Housing, Receptacle 15 Position, 2.54Mm; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details