Molex Connector, Rcpt, 14Pos, 1Row, 2.54Mm; Product Range Molex 22-01-2147

Description
CONNECTOR, RCPT, 14POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 14POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 14Pos, 1Row, 2.54Mm; Product Range Molex - 55H8931 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 1Row, 2.54Mm; Product Range Molex
55H8931
Connector, Rcpt, 14Pos, 1Row, 2.54Mm; Product Range Molex 55H8931
CONNECTOR, RCPT, 14POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55H8931
Product Name Connector, Rcpt, 14Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details