Molex Connector Housing, Receptacle 14 Position, 2.54Mm; Product Range Molex 22-01-2145

Description
CONNECTOR HOUSING, RECEPTACLE 14 POSITION, 2.54MM; Product Range:KK 254 6471; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:2759, 4809 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RECEPTACLE 14 POSITION, 2.54MM; Product Range:KK 254 6471; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:2759, 4809 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 14 Position, 2.54Mm; Product Range Molex - 25M1709 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 14 Position, 2.54Mm; Product Range Molex
25M1709
Connector Housing, Receptacle 14 Position, 2.54Mm; Product Range Molex 25M1709
CONNECTOR HOUSING, RECEPTACLE 14 POSITION, 2.54MM; Product Range:KK 254 6471; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:2759, 4809 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 14 POSITION, 2.54MM; Product Range:KK 254 6471; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:2759, 4809 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M1709
Product Name Connector Housing, Receptacle 14 Position, 2.54Mm; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details