Molex Wtb Housing, Rcpt, 11Pos, 1Row, 2.54Mm; Product Range Molex 22-01-2117

Description
WTB HOUSING, RCPT, 11POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 11POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 11Pos, 1Row, 2.54Mm; Product Range Molex - 01AH0747 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 11Pos, 1Row, 2.54Mm; Product Range Molex
01AH0747
Wtb Housing, Rcpt, 11Pos, 1Row, 2.54Mm; Product Range Molex 01AH0747
WTB HOUSING, RCPT, 11POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 11POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:11Positions; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0747
Product Name Wtb Housing, Rcpt, 11Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details