Molex Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex 22-01-2087

Description
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex - 34H3244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex
34H3244
Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex 34H3244
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 8Pos, 2.54Mm Rohs Compliant Molex - 90AJ7588 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 2.54Mm Rohs Compliant Molex
90AJ7588
Connector Housing, Rcpt, 8Pos, 2.54Mm Rohs Compliant Molex 90AJ7588
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 8POS, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 34H3244 90AJ7588
Product Name Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Product Range Molex Connector Housing, Rcpt, 8Pos, 2.54Mm Rohs Compliant Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details