Molex Electronic Connector 22-01-2065

Description
6 Pos 1 Row 2.54mm Pitch Female Crimp Header Product overview: 22-01-2065 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22-01-2065 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 1 Row 2.54mm Pitch Female Crimp Header Product overview: 22-01-2065 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22-01-2065 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-22-01-2065
Electronic Connector 340-22-01-2065
6 Pos 1 Row 2.54mm Pitch Female Crimp Header Product overview: 22-01-2065 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22-01-2065 can be used for catalog matching and distributor lookup.

6 Pos 1 Row 2.54mm Pitch Female Crimp Header Product overview: 22-01-2065 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22-01-2065 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Housings - 970551-22-01-2065 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
970551-22-01-2065
Connectors, Interconnects - Rectangular Connectors - Housings 970551-22-01-2065
Win Source Part Number: 970551-22-01-2065 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.6000 Mfr: Molex Other Names: 2266-22-01-2065

Win Source Part Number: 970551-22-01-2065
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.6000
Mfr: Molex
Other Names: 2266-22-01-2065

Buy Now Datasheet
2.54mm KK Crp Trm Hsg il W/LRmp 6Ckt - 70091081 - Allied Electronics, Inc.
Fort Worth, TX, USA
2.54mm KK Crp Trm Hsg il W/LRmp 6Ckt
70091081
2.54mm KK Crp Trm Hsg il W/LRmp 6Ckt 70091081
2.54mm KK Crp Trm Hsg il W/LRmp 6Ckt

2.54mm KK Crp Trm Hsg il W/LRmp 6Ckt

Supplier's Site
Header Connector,cable Mount,plug,6 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant Molex - 82K9152 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,6 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant Molex
82K9152
Header Connector,cable Mount,plug,6 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant Molex 82K9152
Header Connector,Cable Mount,PLUG,6 Contacts,SKT,0.1 Pitch,IDC Terminal RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,6 Contacts,SKT,0.1 Pitch,IDC Terminal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-22-01-2065 970551-22-01-2065 70091081 82K9152
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings 2.54mm KK Crp Trm Hsg il W/LRmp 6Ckt Header Connector,cable Mount,plug,6 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant Molex
Gender Female / Jack
Termination Crimp Crimp
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
PC Pin, Single Post Connectors - 36-1447-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details