Connector
Molex 22-01-2057 Connector Housing
Molex 22-01-2057 Connector Housing
WIRE-BOARD CONN RECEPTACLE, 5POS, 2.54MM; Series:KK; Gender:Receptacle; No. of Contacts:5; No. of Rows:1; Pitch Spacing:2.54mm; Terminal Type:Straight Pin; Mounting Type:PC Board; Connector Body Material:Nylon RoHS Compliant: Yes
.100 TERMINAL HOUSING;W/LOCK RAMP;5 CIRCUITS
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 22-01-2057 | 6795329 | 6795329P | 22-01-2057 | 74C6857 | 70190591 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Connectors Power | Wire-Board Conn Receptacle, 5Pos, 2.54Mm; Series Molex | .100 TERMINAL HOUSING;W/LOCK RAMP;5 CIRCUITS | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | Straight | |||
| Mounting | Cable mount | PC Board | ||||
| Connector Type | Wire to Board Connector |