Molex Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Product Range Molex 22-01-2047

Description
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Product Range Molex - 38C9137 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Product Range Molex
38C9137
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Product Range Molex 38C9137
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Product Range:KK 254 2695; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:2759, 6459, 41572, 4809, 8088 Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex - 59M4875 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex
59M4875
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex 59M4875
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:KK 254 2695 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:KK 254 2695 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C9137
Product Name Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details