Win Source Part Number: 1285261-22-01-2027
Category: Connectors, Interconnects>Rectan
Series: KK254, 2695
Number of Positions: 2
Pitch: 0.100" (2.54mm)
Color: White
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Box
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.6000
Mfr: Molex
Other Names: 2266-22-01-2027
Base Product Number: 002201
2-Pos 1-Row Female Header, 2.54mm Pitch, 4A, 250V Product overview: 22-01-2027 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22-01-2027 can be used for catalog matching and distributor lookup.
Molex 22-01-2027 Connector Housing
Molex 22-01-2027 Connector Housing
Connector
2.54 mm pitch kk housing, friction ramp2 circuits
.100 TERMINAL HOUSING; W/LOCK RAMP; 2 CIRCUITS (WHITE)
100KKTERMHSGW/LRAMP NYLON 2CKT 2695-02R ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1285261-22-01-2027 | 340-22-01-2027 | 6795284P | 6795284 | 22-01-2027 | 22-01-2027 | 70091180 | 70190626 | 26AC6500 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | 4A 250V Electronic Connector | Wire Housings & Plugs | Wire Housings & Plugs | Connectors | 2.54 mm pitch kk housing, friction ramp2 circuits | .100 TERMINAL HOUSING; W/LOCK RAMP; 2 CIRCUITS (WHITE) | 100Kktermhsgw/lramp Nylon 2Ckt 2695-02R Rohs Compliant Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||||||
| Termination | Crimp | Crimp | Crimp | ||||||
| Mounting | Free Hanging (In-Line) | Cable mount | |||||||
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack |