Molex Connector, Rcpt, 10Pos, 1Row, 2.5Mm; Product Range Molex 22-01-1102

Description
CONNECTOR, RCPT, 10POS, 1ROW, 2.5MM; Product Range:KK 5051; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:2759, 5159 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 1ROW, 2.5MM; Product Range:KK 5051; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:2759, 5159 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 1Row, 2.5Mm; Product Range Molex - 01AH0742 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 2.5Mm; Product Range Molex
01AH0742
Connector, Rcpt, 10Pos, 1Row, 2.5Mm; Product Range Molex 01AH0742
CONNECTOR, RCPT, 10POS, 1ROW, 2.5MM; Product Range:KK 5051; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:2759, 5159 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 2.5MM; Product Range:KK 5051; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.5mm; For Use With:2759, 5159 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0742
Product Name Connector, Rcpt, 10Pos, 1Row, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details