Molex OEM Parts - OEM Parts (0 - 9) - 22-01-1102 22-01-1102

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035590-22-01-1102 Packaging: Bulk Number of Positions: 10 Pitch: 2.5 mm Color: Natural Number of Rows: 1 Termination: Crimp Number of Contacts: 10 Gender: Receptacle Length: 25.5 mm Housing Material: Nylon Orientation: Straight Housing Color: Natural Body Material: Nylon, Polyamide Material: Nylon Contact Gender: Female Width: 6.6 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1-1969442-0; 51103-1000; 1-2110992-0; 1969442-7; 22-01-1082; 22-01-10720022011102 ; 022011102; 22011102; Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.7 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035590-22-01-1102 Packaging: Bulk Number of Positions: 10 Pitch: 2.5 mm Color: Natural Number of Rows: 1 Termination: Crimp Number of Contacts: 10 Gender: Receptacle Length: 25.5 mm Housing Material: Nylon Orientation: Straight Housing Color: Natural Body Material: Nylon, Polyamide Material: Nylon Contact Gender: Female Width: 6.6 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1-1969442-0; 51103-1000; 1-2110992-0; 1969442-7; 22-01-1082; 22-01-10720022011102 ; 022011102; 22011102; Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.7 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 22-01-1102 - 1035590-22-01-1102 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 22-01-1102
1035590-22-01-1102
OEM Parts - OEM Parts (0 - 9) - 22-01-1102 1035590-22-01-1102
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035590-22-01-1102 Packaging: Bulk Number of Positions: 10 Pitch: 2.5 mm Color: Natural Number of Rows: 1 Termination: Crimp Number of Contacts: 10 Gender: Receptacle Length: 25.5 mm Housing Material: Nylon Orientation: Straight Housing Color: Natural Body Material: Nylon, Polyamide Material: Nylon Contact Gender: Female Width: 6.6 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1-1969442-0; 51103-1000; 1-2110992-0; 1969442-7; 22-01-1082; 22-01-10720022011102 ; 022011102; 22011102; Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.7 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035590-22-01-1102
Packaging: Bulk
Number of Positions: 10
Pitch: 2.5 mm
Color: Natural
Number of Rows: 1
Termination: Crimp
Number of Contacts: 10
Gender: Receptacle
Length: 25.5 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Natural
Body Material: Nylon, Polyamide
Material: Nylon
Contact Gender: Female
Width: 6.6 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1-1969442-0; 51103-1000; 1-2110992-0; 1969442-7; 22-01-1082; 22-01-10720022011102; 022011102; 22011102;
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 12.7 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1035590-22-01-1102
Product Name OEM Parts - OEM Parts (0 - 9) - 22-01-1102
Unlock Full Specs
to access all available technical data