Molex Connector, Rcpt, 2Pos, 1Row, 2.5Mm; Product Range Molex 22-01-1022

Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.5MM; Product Range:KK 5051; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:2759, 5159 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.5MM; Product Range:KK 5051; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:2759, 5159 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 2.5Mm; Product Range Molex - 55H8849 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 2.5Mm; Product Range Molex
55H8849
Connector, Rcpt, 2Pos, 1Row, 2.5Mm; Product Range Molex 55H8849
CONNECTOR, RCPT, 2POS, 1ROW, 2.5MM; Product Range:KK 5051; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:2759, 5159 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 2.5MM; Product Range:KK 5051; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:2759, 5159 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55H8849
Product Name Connector, Rcpt, 2Pos, 1Row, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details