Molex Crimped Wire 2196802121

Description
Molex 2196802121 Pre-Crimped Lead
Request a Quote
Description
Molex 2196802121 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 309236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
309236
Crimped Wire 309236
Molex 2196802121 Pre-Crimped Lead

Molex 2196802121 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 309236
Product Name Crimped Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braided Wire - NEQL 48930 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.1493 lbs/ft (0.2221 g/mm)
View Details
Crimped Wire - 1806050 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - CQ27763001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Nickel Plated Copper Wire Shielding Braid, Tubular -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0040 to 0.2550 lbs/ft (0.0060 to 0.3795 g/mm)
North American 30 to 36 AWG
View Details