Molex Crimped Wire 2196801224

Description
Molex 2196801224 Pre-Crimped Lead
Request a Quote
Description
Molex 2196801224 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 309025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
309025
Crimped Wire 309025
Molex 2196801224 Pre-Crimped Lead

Molex 2196801224 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 309025
Product Name Crimped Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Oval Braided Wire - NES 24836-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0160 lbs/ft (0.0238 g/mm)
View Details
Crimped Wire - 1806050 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - CQ27763001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Tinned Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0220 to 0.2673 lbs/ft (0.0327 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details