Molex Crimped Wire 2196801121

Description
Molex 2196801121 Pre-Crimped Lead
Request a Quote
Description
Molex 2196801121 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 309244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
309244
Crimped Wire 309244
Molex 2196801121 Pre-Crimped Lead

Molex 2196801121 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 309244
Product Name Crimped Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Oval Braided Wire - NES 241036-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0200 lbs/ft (0.0297 g/mm)
View Details
Crimped Wire - 1806034 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - CQ31543001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Silver Plated Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.2673 lbs/ft (0.0030 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details