Molex Rectangular Cable Assemblies 2196791081

Description
MICRO LATCH 2.0 R-S 8CKT 100MM D
Request a Quote Datasheet
Description
MICRO LATCH 2.0 R-S 8CKT 100MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196791081-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196791081-ND
Rectangular Cable Assemblies 900-2196791081-ND
MICRO LATCH 2.0 R-S 8CKT 100MM D

MICRO LATCH 2.0 R-S 8CKT 100MM D

Buy Now Datasheet
Wire to Board Cables - 198629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
198629
Wire to Board Cables 198629
Molex 2196791081 Wire to Board Cable

Molex 2196791081 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196791081-ND 198629
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details