Molex Wire to Board Cables 2196791080

Description
Molex 2196791080 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 2196791080 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 198628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
198628
Wire to Board Cables 198628
Molex 2196791080 Wire to Board Cable

Molex 2196791080 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2196791080-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196791080-ND
Rectangular Cable Assemblies 900-2196791080-ND
MICRO LATCH 2.0 R-S 8CKT 50MM DI

MICRO LATCH 2.0 R-S 8CKT 50MM DI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 198628 900-2196791080-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Ribbon Cable - 1792605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details