Molex Rectangular Cable Assemblies 2196791053

Description
MICRO LATCH 2.0 R-S 5CKT 300MM D
Request a Quote Datasheet
Description
MICRO LATCH 2.0 R-S 5CKT 300MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196791053-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196791053-ND
Rectangular Cable Assemblies 900-2196791053-ND
MICRO LATCH 2.0 R-S 5CKT 300MM D

MICRO LATCH 2.0 R-S 5CKT 300MM D

Buy Now Datasheet
Wire to Board Cables - 198617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
198617
Wire to Board Cables 198617
Molex 2196791053 Wire to Board Cable

Molex 2196791053 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196791053-ND 198617
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details