Molex Rectangular Cable Assemblies 2196791034

Description
MICRO LATCH 2.0 R-S 3CKT 600MM D
Request a Quote Datasheet
Description
MICRO LATCH 2.0 R-S 3CKT 600MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196791034-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196791034-ND
Rectangular Cable Assemblies 900-2196791034-ND
MICRO LATCH 2.0 R-S 3CKT 600MM D

MICRO LATCH 2.0 R-S 3CKT 600MM D

Buy Now Datasheet
Wire to Board Cables - 197055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
197055
Wire to Board Cables 197055
Molex 2196791034 Wire to Board Cable

Molex 2196791034 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196791034-ND 197055
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details