Molex Rectangular Cable Assemblies 2196791033

Description
MICRO LATCH 2.0 R-S 3CKT 300MM D
Request a Quote Datasheet
Description
MICRO LATCH 2.0 R-S 3CKT 300MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196791033-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196791033-ND
Rectangular Cable Assemblies 900-2196791033-ND
MICRO LATCH 2.0 R-S 3CKT 300MM D

MICRO LATCH 2.0 R-S 3CKT 300MM D

Buy Now Datasheet
Wire to Board Cables - 197054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
197054
Wire to Board Cables 197054
Molex 2196791033 Wire to Board Cable

Molex 2196791033 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196791033-ND 197054
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details