Molex Rectangular Cable Assemblies 2196791022

Description
MICRO LATCH 2.0 R-S 2CKT 150MM D
Request a Quote Datasheet
Description
MICRO LATCH 2.0 R-S 2CKT 150MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2196791022-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2196791022-ND
Rectangular Cable Assemblies 900-2196791022-ND
MICRO LATCH 2.0 R-S 2CKT 150MM D

MICRO LATCH 2.0 R-S 2CKT 150MM D

Buy Now Datasheet
Wire to Board Cables - 197045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
197045
Wire to Board Cables 197045
Molex 2196791022 Wire to Board Cable

Molex 2196791022 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2196791022-ND 197045
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
High Speed I/O Cable Assemblies - 2405418-5 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details